PCE Instruments / PCE Americas Inc. Outdoor Decibel Meter 5860461

Description
Outdoor Decibel Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The outdoor decibel meter PCE-428-EKIT is an optimal sound level meter for measurements at workplaces, construction sites, in traffic, airports, etc. The decibel meter is a class 2 device and is equipped with an octave band frequency filter. Optionally, the decibel meter PCE-428-EKIT can be upgraded with a 1/3 octave band filter. In addition to the numerical display of the measured value, a graph can show the course of the sound level. The decibel meter has different frequency ratings such as A, B, C and Z. Furthermore, the decibel meter can measure with the time estimates Fast, Slow, Pulse and Peak. The measuring range of the decibel meter ranges from 25 ... 136 dbA at a frequency of 20 Hz ... 12.5 kHz. The decibel meter can store 3 different measuring profiles. Here the user can decide which parameters the decibel meter should record. For example, you can choose between Laeq, LcPeak, LaFmax, LaFMin and so on. The peak hold function in the decibel meter makes it possible to record the maximum sound pressure level during a long-term measurement and to freeze it in the display. A 24 bit AD converter and the specially developed electronics from the decibel meter help to reduce the inherent noise to a very low level. A sampling of the measurement signal with more than 48 kHz allows a high accuracy and improved stability of the measured value on the decibel meter. PCE-4xx-EKIT An additional kit for outdoor sound measurement PCE-4xx-EKIT can be combined with the sound level meters PCE-428, 430 or PCE-432. This kit makes it possible to measure the outdoor noise with a sound level meter over a long period of time. The environmental noise monitoring system consists of a waterproof Peli carrying case with rollers. A charger and two additional lead gel batteries are installed in this case, which allows an operation of the sound monitor for up to 10 days. During the outdoor sound measurement, the case may remain closed. Due to the external connections for the microphone and the power supply all electronic components are protected from water. The delivery scope of the outdoor sound monitor includes rain and wind protection as well as a wire mesh for the microphone. Also, a tripod is available with which the microphone can be placed outdoors. Also, the charger in the measuring kit PCE-4xx-EKIT is waterproof. Therefore, the charger may remain outdoors. The outdoor noise meter can be used, for example, for the sound measurement of road noise, aircraft and train noise, event noise, etc. The weather does not matter, hail, snow and rain are no problem for the kit for outdoor noise. If the PCE-432 decibel meter is combined with this measuring kit, it is even possible that the exact location of the sound level metering around the outside area is assigned via the GPS receiver.
Request a Quote
Description
Outdoor Decibel Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The outdoor decibel meter PCE-428-EKIT is an optimal sound level meter for measurements at workplaces, construction sites, in traffic, airports, etc. The decibel meter is a class 2 device and is equipped with an octave band frequency filter. Optionally, the decibel meter PCE-428-EKIT can be upgraded with a 1/3 octave band filter. In addition to the numerical display of the measured value, a graph can show the course of the sound level. The decibel meter has different frequency ratings such as A, B, C and Z. Furthermore, the decibel meter can measure with the time estimates Fast, Slow, Pulse and Peak. The measuring range of the decibel meter ranges from 25 ... 136 dbA at a frequency of 20 Hz ... 12.5 kHz. The decibel meter can store 3 different measuring profiles. Here the user can decide which parameters the decibel meter should record. For example, you can choose between Laeq, LcPeak, LaFmax, LaFMin and so on. The peak hold function in the decibel meter makes it possible to record the maximum sound pressure level during a long-term measurement and to freeze it in the display. A 24 bit AD converter and the specially developed electronics from the decibel meter help to reduce the inherent noise to a very low level. A sampling of the measurement signal with more than 48 kHz allows a high accuracy and improved stability of the measured value on the decibel meter. PCE-4xx-EKIT An additional kit for outdoor sound measurement PCE-4xx-EKIT can be combined with the sound level meters PCE-428, 430 or PCE-432. This kit makes it possible to measure the outdoor noise with a sound level meter over a long period of time. The environmental noise monitoring system consists of a waterproof Peli carrying case with rollers. A charger and two additional lead gel batteries are installed in this case, which allows an operation of the sound monitor for up to 10 days. During the outdoor sound measurement, the case may remain closed. Due to the external connections for the microphone and the power supply all electronic components are protected from water. The delivery scope of the outdoor sound monitor includes rain and wind protection as well as a wire mesh for the microphone. Also, a tripod is available with which the microphone can be placed outdoors. Also, the charger in the measuring kit PCE-4xx-EKIT is waterproof. Therefore, the charger may remain outdoors. The outdoor noise meter can be used, for example, for the sound measurement of road noise, aircraft and train noise, event noise, etc. The weather does not matter, hail, snow and rain are no problem for the kit for outdoor noise. If the PCE-432 decibel meter is combined with this measuring kit, it is even possible that the exact location of the sound level metering around the outside area is assigned via the GPS receiver.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Outdoor Decibel Meter - 5860461 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Outdoor Decibel Meter
5860461
Outdoor Decibel Meter 5860461
Outdoor Decibel Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The outdoor decibel meter PCE-428-EKIT is an optimal sound level meter for measurements at workplaces, construction sites, in traffic, airports, etc. The decibel meter is a class 2 device and is equipped with an octave band frequency filter. Optionally, the decibel meter PCE-428-EKIT can be upgraded with a 1/3 octave band filter. In addition to the numerical display of the measured value, a graph can show the course of the sound level. The decibel meter has different frequency ratings such as A, B, C and Z. Furthermore, the decibel meter can measure with the time estimates Fast, Slow, Pulse and Peak. The measuring range of the decibel meter ranges from 25 ... 136 dbA at a frequency of 20 Hz ... 12.5 kHz. The decibel meter can store 3 different measuring profiles. Here the user can decide which parameters the decibel meter should record. For example, you can choose between Laeq, LcPeak, LaFmax, LaFMin and so on. The peak hold function in the decibel meter makes it possible to record the maximum sound pressure level during a long-term measurement and to freeze it in the display. A 24 bit AD converter and the specially developed electronics from the decibel meter help to reduce the inherent noise to a very low level. A sampling of the measurement signal with more than 48 kHz allows a high accuracy and improved stability of the measured value on the decibel meter. PCE-4xx-EKIT An additional kit for outdoor sound measurement PCE-4xx-EKIT can be combined with the sound level meters PCE-428, 430 or PCE-432. This kit makes it possible to measure the outdoor noise with a sound level meter over a long period of time. The environmental noise monitoring system consists of a waterproof Peli carrying case with rollers. A charger and two additional lead gel batteries are installed in this case, which allows an operation of the sound monitor for up to 10 days. During the outdoor sound measurement, the case may remain closed. Due to the external connections for the microphone and the power supply all electronic components are protected from water. The delivery scope of the outdoor sound monitor includes rain and wind protection as well as a wire mesh for the microphone. Also, a tripod is available with which the microphone can be placed outdoors. Also, the charger in the measuring kit PCE-4xx-EKIT is waterproof. Therefore, the charger may remain outdoors. The outdoor noise meter can be used, for example, for the sound measurement of road noise, aircraft and train noise, event noise, etc. The weather does not matter, hail, snow and rain are no problem for the kit for outdoor noise. If the PCE-432 decibel meter is combined with this measuring kit, it is even possible that the exact location of the sound level metering around the outside area is assigned via the GPS receiver.

Outdoor Decibel Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit
Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis

The outdoor decibel meter PCE-428-EKIT is an optimal sound level meter for measurements at workplaces, construction sites, in traffic, airports, etc. The decibel meter is a class 2 device and is equipped with an octave band frequency filter. Optionally, the decibel meter PCE-428-EKIT can be upgraded with a 1/3 octave band filter. In addition to the numerical display of the measured value, a graph can show the course of the sound level. The decibel meter has different frequency ratings such as A, B, C and Z.
Furthermore, the decibel meter can measure with the time estimates Fast, Slow, Pulse and Peak. The measuring range of the decibel meter ranges from 25 ... 136 dbA at a frequency of 20 Hz ... 12.5 kHz. The decibel meter can store 3 different measuring profiles. Here the user can decide which parameters the decibel meter should record. For example, you can choose between Laeq, LcPeak, LaFmax, LaFMin and so on.
The peak hold function in the decibel meter makes it possible to record the maximum sound pressure level during a long-term measurement and to freeze it in the display. A 24 bit AD converter and the specially developed electronics from the decibel meter help to reduce the inherent noise to a very low level. A sampling of the measurement signal with more than 48 kHz allows a high accuracy and improved stability of the measured value on the decibel meter.
PCE-4xx-EKIT
An additional kit for outdoor sound measurement PCE-4xx-EKIT can be combined with the sound level meters PCE-428, 430 or PCE-432. This kit makes it possible to measure the outdoor noise with a sound level meter over a long period of time. The environmental noise monitoring system consists of a waterproof Peli carrying case with rollers. A charger and two additional lead gel batteries are installed in this case, which allows an operation of the sound monitor for up to 10 days. During the outdoor sound measurement, the case may remain closed. Due to the external connections for the microphone and the power supply all electronic components are protected from water.
The delivery scope of the outdoor sound monitor includes rain and wind protection as well as a wire mesh for the microphone. Also, a tripod is available with which the microphone can be placed outdoors. Also, the charger in the measuring kit PCE-4xx-EKIT is waterproof. Therefore, the charger may remain outdoors. The outdoor noise meter can be used, for example, for the sound measurement of road noise, aircraft and train noise, event noise, etc. The weather does not matter, hail, snow and rain are no problem for the kit for outdoor noise. If the PCE-432 decibel meter is combined with this measuring kit, it is even possible that the exact location of the sound level metering around the outside area is assigned via the GPS receiver.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number 5860461
Product Name Outdoor Decibel Meter
Meter Style Sound Level Meter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Noise Dose Meter - 5860460 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details
Outdoor Noise Dose Meter Kit - PCE-430-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Class 1 Data Logging Sound Level Meter with GPS and Certificate - PCE-432 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Decibel Meter PCE-322ALEQ - PCE-322ALEQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 50 dB re 20µPa
View Details