PCE Instruments / PCE Americas Inc. Durometer PCE-2900

Description
Durometer PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile The durometer PCE-2900 has been developed for hardness measurements on metallic materials. The durometer measures the material hardness in Vickers, Brinell, Rockwell, Leeb and Shore. The durometer PCE-2900 measures the hardness according to the Leeb rebound principle. An impactor bounces on the workpiece via a firing pin and the metal hardness is measured via the rebound. The PCE-2900 durometer is equipped with a backlit colour display. Likewise, the buttons on the PCE-2900 are illuminated. Thus, the display can be read well even in low light conditions. The impact device is connected to the hardness tester via a cable. The durometer PCE-2900 has an internal memory of 6 x 100 measurement sets. The memory thus allows a documentation of the measured values. Via the integrated USB and WiFi interface, the measured values can be transferred from the durometer via software to a PC. The durometer is powered by commercially available 1.5V AA batteries and has a battery life of about 50 hours.
Request a Quote
Description
Durometer PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile The durometer PCE-2900 has been developed for hardness measurements on metallic materials. The durometer measures the material hardness in Vickers, Brinell, Rockwell, Leeb and Shore. The durometer PCE-2900 measures the hardness according to the Leeb rebound principle. An impactor bounces on the workpiece via a firing pin and the metal hardness is measured via the rebound. The PCE-2900 durometer is equipped with a backlit colour display. Likewise, the buttons on the PCE-2900 are illuminated. Thus, the display can be read well even in low light conditions. The impact device is connected to the hardness tester via a cable. The durometer PCE-2900 has an internal memory of 6 x 100 measurement sets. The memory thus allows a documentation of the measured values. Via the integrated USB and WiFi interface, the measured values can be transferred from the durometer via software to a PC. The durometer is powered by commercially available 1.5V AA batteries and has a battery life of about 50 hours.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Durometer - PCE-2900 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Durometer
PCE-2900
Durometer PCE-2900
Durometer PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile The durometer PCE-2900 has been developed for hardness measurements on metallic materials. The durometer measures the material hardness in Vickers, Brinell, Rockwell, Leeb and Shore. The durometer PCE-2900 measures the hardness according to the Leeb rebound principle. An impactor bounces on the workpiece via a firing pin and the metal hardness is measured via the rebound. The PCE-2900 durometer is equipped with a backlit colour display. Likewise, the buttons on the PCE-2900 are illuminated. Thus, the display can be read well even in low light conditions. The impact device is connected to the hardness tester via a cable. The durometer PCE-2900 has an internal memory of 6 x 100 measurement sets. The memory thus allows a documentation of the measured values. Via the integrated USB and WiFi interface, the measured values can be transferred from the durometer via software to a PC. The durometer is powered by commercially available 1.5V AA batteries and has a battery life of about 50 hours.

Durometer PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile

The durometer PCE-2900 has been developed for hardness measurements on metallic materials. The durometer measures the material hardness in Vickers, Brinell, Rockwell, Leeb and Shore. The durometer PCE-2900 measures the hardness according to the Leeb rebound principle. An impactor bounces on the workpiece via a firing pin and the metal hardness is measured via the rebound. The PCE-2900 durometer is equipped with a backlit colour display.

Likewise, the buttons on the PCE-2900 are illuminated. Thus, the display can be read well even in low light conditions. The impact device is connected to the hardness tester via a cable. The durometer PCE-2900 has an internal memory of 6 x 100 measurement sets. The memory thus allows a documentation of the measured values. Via the integrated USB and WiFi interface, the measured values can be transferred from the durometer via software to a PC. The durometer is powered by commercially available 1.5V AA batteries and has a battery life of about 50 hours.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Durometers
Product Number PCE-2900
Product Name Durometer
ASTM D2240 Type Type D
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DDO 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type O
Durometer Style Round/Block
View Details
Durometer - PCE-DD-A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type A
Durometer Style Round/Block
View Details
Durometer - PCE-DDA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type A
Durometer Style Round/Block
View Details
UCI Durometer - PCE-3500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Round/Block
Scale Range 20 to 1740 Points
View Details