The PCE-3500 is a portable ultrasonic contact impedance (UCI) hardness tester for non-destructive measurement of metallic components, using a 136° Vickers diamond indenter and interchangeable probes including a 50-N probe. It measures hardness on scales of HRC, HRB, HV, HB, and MPa with a range of 20-70 HRC, 230-940 HV, 90-650 HB, and 370-1740 MPa, and an accuracy of ±1.5 HRC or ±3% HV/HB. The device features a graphical color LCD display, internal memory via SD card, USB interface, and supports 360° measurement direction with a minimum material thickness of 1 mm. It operates from 6 V (3× AA batteries) with approximately 10 hours of battery life, fits in a 160 × 75 × 30 mm housing, weighs 300 g without probe, and has an IP54 protection rating. Operating conditions are from -20 to +40 °C and 30-80 % RH.
PCE-3500 is a portable durometer or hardness tester that uses the ASTM A1038 ultrasonic contact impedance (UCI) method to measure the hardness of metals and alloys with a minimum thickness of 1 mm.
This UCI hardness tester is the ideal tool for weld inspection and hardness measurement of induction or carburized machined parts, e.g., camshafts, turbines and heat-affected zones (HAZ). It is also useful for performing hardness measurements on turbine blades and in grooves, gear tooth flanks, roots and tubes with a diameter greater than 90 mm.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Durometers |
| Product Number | PCE-3500 |
| Product Name | UCI Durometer |
| Mounting | Handheld or Portable |