PCE Instruments / PCE Americas Inc. Durometer PCE-DD-A

Description
PCE-DD-A Durometer to measure Shore A hardness in soft gums, rubber and elastomers / easy-to-read digital display / resolution of 0.5 degrees of hardness The PCE-DD-A Durometer is an ergonomic device that checks Shore hardness in gum, plastic and other non-metallic materials. It is of the highest quality. The PCE-DD-A Durometer is used primarily for soft gums, elastomers, natural rubber, neoprenes, casting resin, white PVC, leather, etc. If the material thickness is not enough, it should be tightened on the back with the same material to increase its thickness. Calibration is not an option.
Request a Quote
Description
PCE-DD-A Durometer to measure Shore A hardness in soft gums, rubber and elastomers / easy-to-read digital display / resolution of 0.5 degrees of hardness The PCE-DD-A Durometer is an ergonomic device that checks Shore hardness in gum, plastic and other non-metallic materials. It is of the highest quality. The PCE-DD-A Durometer is used primarily for soft gums, elastomers, natural rubber, neoprenes, casting resin, white PVC, leather, etc. If the material thickness is not enough, it should be tightened on the back with the same material to increase its thickness. Calibration is not an option.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Durometer - PCE-DD-A - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Durometer
PCE-DD-A
Durometer PCE-DD-A
PCE-DD-A Durometer to measure Shore A hardness in soft gums, rubber and elastomers / easy-to-read digital display / resolution of 0.5 degrees of hardness The PCE-DD-A Durometer is an ergonomic device that checks Shore hardness in gum, plastic and other non-metallic materials. It is of the highest quality. The PCE-DD-A Durometer is used primarily for soft gums, elastomers, natural rubber, neoprenes, casting resin, white PVC, leather, etc. If the material thickness is not enough, it should be tightened on the back with the same material to increase its thickness. Calibration is not an option.

PCE-DD-A
Durometer to measure Shore A hardness in soft gums, rubber and elastomers / easy-to-read digital display / resolution of 0.5 degrees of hardness
The PCE-DD-A Durometer is an ergonomic device that checks Shore hardness in gum, plastic and other non-metallic materials. It is of the highest quality. The PCE-DD-A Durometer is used primarily for soft gums, elastomers, natural rubber, neoprenes, casting resin, white PVC, leather, etc. If the material thickness is not enough, it should be tightened on the back with the same material to increase its thickness. Calibration is not an option.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Durometers
Product Number PCE-DD-A
Product Name Durometer
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hardness Testing Durometer - PCE-2600N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type D
Durometer Style Pencil
View Details
Durometer - PCE-2900 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
ASTM D2240 Type Type D
Scale Range 170 to 960 Points
View Details
Durometer - PCE-2800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type D
Durometer Style Round/Block
View Details
Durometer - PCE-DD-D - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type D
Durometer Style Round/Block
View Details