PCE Instruments / PCE Americas Inc. Durometer PCE-HT 225E

Description
PCE-HT 225E is a durometer or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable for use with concrete, rock and building materials, this rebound hammer features a direct digital display, voice functionality, USB port data interface and memory for storing up 200 measurement values. The manufacturer-calibra ted concrete test hammer clearly shows the measured values directly on the attached LCD screen, making the results easy to read. The USB port allows for data transfer to a PC or printer. PC software for data processing is included in the delivery contents.
Request a Quote
Description
PCE-HT 225E is a durometer or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable for use with concrete, rock and building materials, this rebound hammer features a direct digital display, voice functionality, USB port data interface and memory for storing up 200 measurement values. The manufacturer-calibra ted concrete test hammer clearly shows the measured values directly on the attached LCD screen, making the results easy to read. The USB port allows for data transfer to a PC or printer. PC software for data processing is included in the delivery contents.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Durometer - PCE-HT 225E - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Durometer
PCE-HT 225E
Durometer PCE-HT 225E
PCE-HT 225E is a durometer or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable for use with concrete, rock and building materials, this rebound hammer features a direct digital display, voice functionality, USB port data interface and memory for storing up 200 measurement values. The manufacturer-calibra ted concrete test hammer clearly shows the measured values directly on the attached LCD screen, making the results easy to read. The USB port allows for data transfer to a PC or printer. PC software for data processing is included in the delivery contents.

PCE-HT 225E is a durometer or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable for use with concrete, rock and building materials, this rebound hammer features a direct digital display, voice functionality, USB port data interface and memory for storing up 200 measurement values.

The manufacturer-calibrated concrete test hammer clearly shows the measured values directly on the attached LCD screen, making the results easy to read. The USB port allows for data transfer to a PC or printer. PC software for data processing is included in the delivery contents.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Durometers
Product Number PCE-HT 225E
Product Name Durometer
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DD-A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type A
Durometer Style Round/Block
View Details
Durometer - PCE-DD-A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type A
Durometer Style Round/Block
View Details
UCI Durometer - PCE-3500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Round/Block
Scale Range 20 to 1740 Points
View Details
Durometer - PCE-2900 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
ASTM D2240 Type Type D
Scale Range 170 to 960 Points
View Details