PCE Instruments / PCE Americas Inc. Metal Hardness Testing Durometer PCE-2600N

Description
Durometer PCE-2600N for measuring surface hardness / OLED / compact design / handheld measuring instrument/ limit alarm / measuring direction 360 ° The durometer is used wherever a fast hardness test has to be carried out. It is possible with the durometer to determine the surface hardness of many metals. The durometer is particularly suitable for quality or material inspection. The measured values can be stored in the internal memory and recalled later. Please note that the measured values can only be read from the durometer on the display and it does not offer any readout. One-hand operation of the durometer allows for convenient use in different locations. Due to its construction, the durometer also offers the possibility to determine the surface hardness in bores or other depressions. The small design of the durometer contributes to the functionality as does the light OLED. The OLED from the durometer shows many functions so that the user directly recognizes which parameters are measured, which measuring direction is selected, and which hardness has been measured.
Request a Quote Datasheet
Description
Durometer PCE-2600N for measuring surface hardness / OLED / compact design / handheld measuring instrument/ limit alarm / measuring direction 360 ° The durometer is used wherever a fast hardness test has to be carried out. It is possible with the durometer to determine the surface hardness of many metals. The durometer is particularly suitable for quality or material inspection. The measured values can be stored in the internal memory and recalled later. Please note that the measured values can only be read from the durometer on the display and it does not offer any readout. One-hand operation of the durometer allows for convenient use in different locations. Due to its construction, the durometer also offers the possibility to determine the surface hardness in bores or other depressions. The small design of the durometer contributes to the functionality as does the light OLED. The OLED from the durometer shows many functions so that the user directly recognizes which parameters are measured, which measuring direction is selected, and which hardness has been measured.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Hardness Testing Durometer - PCE-2600N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Metal Hardness Testing Durometer
PCE-2600N
Metal Hardness Testing Durometer PCE-2600N
Durometer PCE-2600N for measuring surface hardness / OLED / compact design / handheld measuring instrument/ limit alarm / measuring direction 360 ° The durometer is used wherever a fast hardness test has to be carried out. It is possible with the durometer to determine the surface hardness of many metals. The durometer is particularly suitable for quality or material inspection. The measured values can be stored in the internal memory and recalled later. Please note that the measured values can only be read from the durometer on the display and it does not offer any readout. One-hand operation of the durometer allows for convenient use in different locations. Due to its construction, the durometer also offers the possibility to determine the surface hardness in bores or other depressions. The small design of the durometer contributes to the functionality as does the light OLED. The OLED from the durometer shows many functions so that the user directly recognizes which parameters are measured, which measuring direction is selected, and which hardness has been measured.

Durometer PCE-2600N for measuring surface hardness / OLED / compact design / handheld measuring instrument/ limit alarm / measuring direction 360 °

The durometer is used wherever a fast hardness test has to be carried out. It is possible with the durometer to determine the surface hardness of many metals. The durometer is particularly suitable for quality or material inspection. The measured values can be stored in the internal memory and recalled later. Please note that the measured values can only be read from the durometer on the display and it does not offer any readout.

One-hand operation of the durometer allows for convenient use in different locations. Due to its construction, the durometer also offers the possibility to determine the surface hardness in bores or other depressions. The small design of the durometer contributes to the functionality as does the light OLED. The OLED from the durometer shows many functions so that the user directly recognizes which parameters are measured, which measuring direction is selected, and which hardness has been measured.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Durometers
Product Number PCE-2600N
Product Name Metal Hardness Testing Durometer
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-HT 225E - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil; Round/Block
View Details
Durometer - PCE-DDA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type A
Durometer Style Round/Block
View Details
Durometer - PCE-HT-75 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil
View Details
Metal Hardness Testing Durometer - PCE-900 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Round/Block
Scale Range 200 to 900 Points
View Details