PCE Instruments / PCE Americas Inc. Barcol Hardness Testing Durometer PCE-1000N

Description
PCE-1000N is a portable handheld Barcol hardness testing durometer used to measure the hardness of pure aluminum, soft aluminum, thick aluminum alloy and aluminum sheets, strips, rods, castings and forgings. The hardness of fiber-reinforced (FRP) plastics, glass-reinforced (GRP) plastics, hard plastics and soft metals (such as copper or lead) also can be tested using this battery-powered digital Barcol impressor hardness meter. The digital meter offers a wide measuring range, high accuracy and direct display of the measured values ​​on the built-in backlit LCD. In addition to Barcol (HBA) hardness units, the meter displays hardness measurements in Brinell (HB), Vickers (HV), Webster (HW) and Rockwell (HRB / HRE / HRF / HRH) hardness units. Adding to the meter's versatility is its sleek design, allowing for quick and easy one-handed operation.
Request a Quote Datasheet
Description
PCE-1000N is a portable handheld Barcol hardness testing durometer used to measure the hardness of pure aluminum, soft aluminum, thick aluminum alloy and aluminum sheets, strips, rods, castings and forgings. The hardness of fiber-reinforced (FRP) plastics, glass-reinforced (GRP) plastics, hard plastics and soft metals (such as copper or lead) also can be tested using this battery-powered digital Barcol impressor hardness meter. The digital meter offers a wide measuring range, high accuracy and direct display of the measured values ​​on the built-in backlit LCD. In addition to Barcol (HBA) hardness units, the meter displays hardness measurements in Brinell (HB), Vickers (HV), Webster (HW) and Rockwell (HRB / HRE / HRF / HRH) hardness units. Adding to the meter's versatility is its sleek design, allowing for quick and easy one-handed operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barcol Hardness Testing Durometer - PCE-1000N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Barcol Hardness Testing Durometer
PCE-1000N
Barcol Hardness Testing Durometer PCE-1000N
PCE-1000N is a portable handheld Barcol hardness testing durometer used to measure the hardness of pure aluminum, soft aluminum, thick aluminum alloy and aluminum sheets, strips, rods, castings and forgings. The hardness of fiber-reinforced (FRP) plastics, glass-reinforced (GRP) plastics, hard plastics and soft metals (such as copper or lead) also can be tested using this battery-powered digital Barcol impressor hardness meter. The digital meter offers a wide measuring range, high accuracy and direct display of the measured values ​​on the built-in backlit LCD. In addition to Barcol (HBA) hardness units, the meter displays hardness measurements in Brinell (HB), Vickers (HV), Webster (HW) and Rockwell (HRB / HRE / HRF / HRH) hardness units. Adding to the meter's versatility is its sleek design, allowing for quick and easy one-handed operation.

PCE-1000N is a portable handheld Barcol hardness testing durometer used to measure the hardness of pure aluminum, soft aluminum, thick aluminum alloy and aluminum sheets, strips, rods, castings and forgings. The hardness of fiber-reinforced (FRP) plastics, glass-reinforced (GRP) plastics, hard plastics and soft metals (such as copper or lead) also can be tested using this battery-powered digital Barcol impressor hardness meter. The digital meter offers a wide measuring range, high accuracy and direct display of the measured values ​​on the built-in backlit LCD. In addition to Barcol (HBA) hardness units, the meter displays hardness measurements in Brinell (HB), Vickers (HV), Webster (HW) and Rockwell (HRB / HRE / HRF / HRH) hardness units. Adding to the meter's versatility is its sleek design, allowing for quick and easy one-handed operation.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Durometers
Product Number PCE-1000N
Product Name Barcol Hardness Testing Durometer
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-2900 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
ASTM D2240 Type Type D
Scale Range 170 to 960 Points
View Details
Durometer - PCE-HT 225E - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil; Round/Block
View Details
UCI Durometer - PCE-5000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Round/Block
Scale Range 20.3 to 999 Points
View Details
Handheld Metal Hardness Durometer - PCE-950 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type D
Durometer Style Round/Block
View Details