Nortek, Inc. Bath Fan ZN80M

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.1 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 6/4 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.1 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 6/4 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - ZN80M - Nortek, Inc.
Providence, RI, USA
Bath Fan
ZN80M
Bath Fan ZN80M
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.1 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 6/4 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 0.1 AMPERE CURRENT RATING
  • 80 CFM AIR FLOW RATE
  • 6/4 INCH DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • 75 SQ FT (BATH ROOM) VENTILATION AREA
  • ULTRA GREEN[TM] BRAND
  • ZN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ZN80M
Product Name Bath Fan
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE110F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - LP80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - HD50RDB - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - 512 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 90 CFM (153 m³/hr)
View Details