Nortek, Inc. Bath Fan with Light 763

Description
CEILING TYPE 8-1/4 INCH L X 8 INCH W X 5-3/4 INCH H SIZE CSA, CUL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.6 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE TRANSLUCENT LENS TYPE 4 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 10-3/4 INCH L X 12 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE WHITE GRILL FINISH 45 SQ FT (BATHROOM) VENTILATION AREA
Description
CEILING TYPE 8-1/4 INCH L X 8 INCH W X 5-3/4 INCH H SIZE CSA, CUL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.6 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE TRANSLUCENT LENS TYPE 4 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 10-3/4 INCH L X 12 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE WHITE GRILL FINISH 45 SQ FT (BATHROOM) VENTILATION AREA

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 763 - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
763
Bath Fan with Light 763
CEILING TYPE 8-1/4 INCH L X 8 INCH W X 5-3/4 INCH H SIZE CSA, CUL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.6 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE TRANSLUCENT LENS TYPE 4 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 10-3/4 INCH L X 12 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE WHITE GRILL FINISH 45 SQ FT (BATHROOM) VENTILATION AREA
  • CEILING TYPE
  • 8-1/4 INCH L X 8 INCH W X 5-3/4 INCH H SIZE
  • CSA, CUL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1.6 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • GALVANIZED STEEL HOUSING MATERIAL
  • 50 CFM AIR FLOW RATE
  • TRANSLUCENT LENS TYPE
  • 4 INCH DIA DUCT SIZE
  • 2.5 SONES SOUND LEVEL
  • 10-3/4 INCH L X 12 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • ROUND DUCT SHAPE
  • WHITE GRILL FINISH
  • 45 SQ FT (BATHROOM) VENTILATION AREA
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 763
Product Name Bath Fan with Light
Sones Rating 2.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - ZN80ML - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan with Light - AN80L - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - A80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - A80L - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
Features Light
View Details