Nortek, Inc. Bath Fan with Light AEN110L

Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING NO LAMP INCLUDED LED LAMP TYPE 11 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 11-7/8 INCH L X 12-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA
Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING NO LAMP INCLUDED LED LAMP TYPE 11 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 11-7/8 INCH L X 12-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - AEN110L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
AEN110L
Bath Fan with Light AEN110L
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING NO LAMP INCLUDED LED LAMP TYPE 11 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 11-7/8 INCH L X 12-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA
  • CEILING TYPE
  • 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE
  • UL, CUL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 0.3 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • LED LAMP TYPE
  • 11 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1.3 SONES SOUND LEVEL
  • 11-7/8 INCH L X 12-1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQ FT (BATHROOM) VENTILATION AREA
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AEN110L
Product Name Bath Fan with Light
Sones Rating 1.3
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE80BF - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - 509 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6.5
CFM 180 CFM (306 m³/hr)
View Details
Bath Fan with Light - QTREN080FLT - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details