Nortek, Inc. Bath Fan 110RDB

Description
CEILING TYPE 8 INCH L X 10 INCH W X 3 INCH H SIZE UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 1.3 AMPERE CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 4 SONES SOUND LEVEL 9-1/2 INCH L X 11-5/8 INCH W GRILL SIZE STEEL GRILL MATERIAL ROUND DUCT SHAPE PAINTED WHITE GRILL FINISH INCLUDES BLOWER, RADIATION DAMPER, GRILLE COLOR WHITE
Datasheet
Description
CEILING TYPE 8 INCH L X 10 INCH W X 3 INCH H SIZE UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 1.3 AMPERE CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 4 SONES SOUND LEVEL 9-1/2 INCH L X 11-5/8 INCH W GRILL SIZE STEEL GRILL MATERIAL ROUND DUCT SHAPE PAINTED WHITE GRILL FINISH INCLUDES BLOWER, RADIATION DAMPER, GRILLE COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 110RDB - Nortek, Inc.
Providence, RI, USA
Bath Fan
110RDB
Bath Fan 110RDB
CEILING TYPE 8 INCH L X 10 INCH W X 3 INCH H SIZE UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 1.3 AMPERE CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 4 SONES SOUND LEVEL 9-1/2 INCH L X 11-5/8 INCH W GRILL SIZE STEEL GRILL MATERIAL ROUND DUCT SHAPE PAINTED WHITE GRILL FINISH INCLUDES BLOWER, RADIATION DAMPER, GRILLE COLOR WHITE
  • CEILING TYPE
  • 8 INCH L X 10 INCH W X 3 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 1.3 AMPERE CURRENT RATING
  • 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 4 SONES SOUND LEVEL
  • 9-1/2 INCH L X 11-5/8 INCH W GRILL SIZE
  • STEEL GRILL MATERIAL
  • ROUND DUCT SHAPE
  • PAINTED WHITE GRILL FINISH
  • INCLUDES BLOWER, RADIATION DAMPER, GRILLE
  • COLOR WHITE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 110RDB
Product Name Bath Fan
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - QTXN110SL - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - QTXEN150 - Nortek, Inc.
Specs
Sones Rating 1.4
CFM 150 CFM (255 m³/hr)
View Details
Bath Fan with Light - HD50LNT - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan - 688 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 50 CFM (84.99 m³/hr)
View Details