Nortek, Inc. Bath Fan with Light 744LED

Description
CEILING TYPE 8-1/4 INCH LENGTH X 12-3/4 INCH WIDTH X 6-7/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.55 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 14 WATT LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIAMETER GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE MATTE WHITE POLYMERIC GRILL FINISH INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, POLYMERIC DAMPER, TAPERED SLEEVE EXCLUDES METALLIC CLATTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR LIMITED
Datasheet
Description
CEILING TYPE 8-1/4 INCH LENGTH X 12-3/4 INCH WIDTH X 6-7/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.55 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 14 WATT LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIAMETER GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE MATTE WHITE POLYMERIC GRILL FINISH INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, POLYMERIC DAMPER, TAPERED SLEEVE EXCLUDES METALLIC CLATTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 744LED - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
744LED
Bath Fan with Light 744LED
CEILING TYPE 8-1/4 INCH LENGTH X 12-3/4 INCH WIDTH X 6-7/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.55 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 14 WATT LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIAMETER GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE MATTE WHITE POLYMERIC GRILL FINISH INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, POLYMERIC DAMPER, TAPERED SLEEVE EXCLUDES METALLIC CLATTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR LIMITED
  • CEILING TYPE
  • 8-1/4 INCH LENGTH X 12-3/4 INCH WIDTH X 6-7/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 0.55 AMP CURRENT RATING
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 14 WATT LAMP WATTAGE
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • 7-3/8 INCH DIAMETER GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • ROUND GRILL SHAPE
  • MATTE WHITE POLYMERIC GRILL FINISH
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, POLYMERIC DAMPER, TAPERED SLEEVE
  • EXCLUDES METALLIC CLATTER
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR LIMITED
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 744LED
Product Name Bath Fan with Light
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - ZN110L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - QTRN110 - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - RN80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - A80HD - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 80 CFM (136 m³/hr)
View Details