Nortek, Inc. Bath Fan SSQTXE080

Description
CEILING, ULTRA SILENT TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-3/4 INCH HEIGHT SIZE UL, HVI, ETL, ASHRAE 62.2 APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.2 AMP CURRENT RATING 80 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH SMARTSENSE[R] BRAND DUCT DIRECTION HORIZONTAL
Datasheet
Description
CEILING, ULTRA SILENT TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-3/4 INCH HEIGHT SIZE UL, HVI, ETL, ASHRAE 62.2 APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.2 AMP CURRENT RATING 80 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH SMARTSENSE[R] BRAND DUCT DIRECTION HORIZONTAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - SSQTXE080 - Nortek, Inc.
Providence, RI, USA
Bath Fan
SSQTXE080
Bath Fan SSQTXE080
CEILING, ULTRA SILENT TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-3/4 INCH HEIGHT SIZE UL, HVI, ETL, ASHRAE 62.2 APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.2 AMP CURRENT RATING 80 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH SMARTSENSE[R] BRAND DUCT DIRECTION HORIZONTAL
  • CEILING, ULTRA SILENT TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-3/4 INCH HEIGHT SIZE
  • UL, HVI, ETL, ASHRAE 62.2 APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 0.2 AMP CURRENT RATING
  • 80 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • SMARTSENSE[R] BRAND
  • DUCT DIRECTION HORIZONTAL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number SSQTXE080
Product Name Bath Fan
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 765HL - Nortek, Inc.
Specs
Sones Rating 2
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan - 512M - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 70 CFM (119 m³/hr)
View Details
Bath Fan - 506 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 8
CFM 470 CFM (799 m³/hr)
View Details