Nortek, Inc. Bath Fan 512

Description
WALL TYPE 6 INCH DIA SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 90 CFM AIR FLOW RATE 3.5 SONES SOUND LEVEL 8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL ROUND HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
Datasheet
Description
WALL TYPE 6 INCH DIA SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 90 CFM AIR FLOW RATE 3.5 SONES SOUND LEVEL 8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL ROUND HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 512 - Nortek, Inc.
Providence, RI, USA
Bath Fan
512
Bath Fan 512
WALL TYPE 6 INCH DIA SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 90 CFM AIR FLOW RATE 3.5 SONES SOUND LEVEL 8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL ROUND HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
  • WALL TYPE
  • 6 INCH DIA SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 0.7 AMPERE CURRENT RATING
  • STEEL HOUSING MATERIAL
  • 90 CFM AIR FLOW RATE
  • 3.5 SONES SOUND LEVEL
  • 8 INCH DIA GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • ROUND HOUSING SHAPE
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • UTILITY MODEL
Supplier's Site Datasheet
Bath Fan - 512 - Nortek, Inc.
Providence, RI, USA
Bath Fan
512
Bath Fan 512
WALL TYPE 6 INCH DIA SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 90 CFM AIR FLOW RATE 3.5 SONES SOUND LEVEL 8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL ROUND HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
  • WALL TYPE
  • 6 INCH DIA SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 0.7 AMPERE CURRENT RATING
  • STEEL HOUSING MATERIAL
  • 90 CFM AIR FLOW RATE
  • 3.5 SONES SOUND LEVEL
  • 8 INCH DIA GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • ROUND HOUSING SHAPE
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • UTILITY MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 512
Product Name Bath Fan
Sones Rating 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - XB50L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan - 672RB - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - 164 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 70 CFM (119 m³/hr)
View Details
Bath Fan - 695 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6
CFM 70 CFM (119 m³/hr)
View Details