Nortek, Inc. Bath Fan with Light HD50LNT

Description
CEILING, HEAVY DUTY TYPE 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.3 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE LIGHT DIFFUSING SHATTER RESISTANT LENS TYPE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 10-5/8 INCH L X 11-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE MATTE WHITE GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES BLOWER WHEEL
Datasheet
Description
CEILING, HEAVY DUTY TYPE 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.3 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE LIGHT DIFFUSING SHATTER RESISTANT LENS TYPE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 10-5/8 INCH L X 11-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE MATTE WHITE GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES BLOWER WHEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - HD50LNT - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
HD50LNT
Bath Fan with Light HD50LNT
CEILING, HEAVY DUTY TYPE 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.3 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE LIGHT DIFFUSING SHATTER RESISTANT LENS TYPE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 10-5/8 INCH L X 11-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE MATTE WHITE GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES BLOWER WHEEL
  • CEILING, HEAVY DUTY TYPE
  • 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 1.3 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 50 CFM AIR FLOW RATE
  • LIGHT DIFFUSING SHATTER RESISTANT LENS TYPE
  • 4 INCH DIA DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • 10-5/8 INCH L X 11-1/8 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • MATTE WHITE GRILL FINISH
  • 45 SQ FT (BATH ROOM) VENTILATION AREA
  • INCLUDES BLOWER WHEEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number HD50LNT
Product Name Bath Fan with Light
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - RN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.6000
CFM 110 CFM (187 m³/hr)
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTRN050F - Nortek, Inc.
Specs
Sones Rating 0.4000
CFM 50 CFM (84.99 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - RN80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - 506 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 8
CFM 470 CFM (799 m³/hr)
View Details