Nortek, Inc. Bath Fan with Light AN70L

Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 2 SONES SOUND LEVEL 11-7/16 INCH L X 12-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA LAMP TYPE A19 BASE
Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 2 SONES SOUND LEVEL 11-7/16 INCH L X 12-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA LAMP TYPE A19 BASE

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - AN70L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
AN70L
Bath Fan with Light AN70L
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 2 SONES SOUND LEVEL 11-7/16 INCH L X 12-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA LAMP TYPE A19 BASE
  • CEILING TYPE
  • 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE
  • UL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 1.2 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 2 SONES SOUND LEVEL
  • 11-7/16 INCH L X 12-1/8 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 65 SQ FT (BATHROOM) VENTILATION AREA
  • LAMP TYPE A19 BASE
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AN70L
Product Name Bath Fan with Light
Sones Rating 2
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 502 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 8
CFM 270 CFM (459 m³/hr)
View Details
Bath Fan - HD80NT - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.5
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - QTXEN080FLT - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details