Nortek, Inc. Bath Fan with Light 668RP

Description
CEILING TYPE 7-7/8 INCH L X 14-3/4 INCH W X 5-5/8 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE COLD ROLLED GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE TRANSLUCENT LENS TYPE 4 INCH DIA DUCT SIZE 4 SONES SOUND LEVEL 9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA INCLUDES HANGER BAR
Datasheet
Description
CEILING TYPE 7-7/8 INCH L X 14-3/4 INCH W X 5-5/8 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE COLD ROLLED GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE TRANSLUCENT LENS TYPE 4 INCH DIA DUCT SIZE 4 SONES SOUND LEVEL 9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA INCLUDES HANGER BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 668RP - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
668RP
Bath Fan with Light 668RP
CEILING TYPE 7-7/8 INCH L X 14-3/4 INCH W X 5-5/8 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE COLD ROLLED GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE TRANSLUCENT LENS TYPE 4 INCH DIA DUCT SIZE 4 SONES SOUND LEVEL 9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA INCLUDES HANGER BAR
  • CEILING TYPE
  • 7-7/8 INCH L X 14-3/4 INCH W X 5-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 2 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • COLD ROLLED GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • TRANSLUCENT LENS TYPE
  • 4 INCH DIA DUCT SIZE
  • 4 SONES SOUND LEVEL
  • 9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 65 SQ FT (BATHROOM) VENTILATION AREA
  • INCLUDES HANGER BAR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 668RP
Product Name Bath Fan with Light
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - SSQTXE110 - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - ZN110ML - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - QTXE150FLT - Nortek, Inc.
Specs
Sones Rating 1.4
CFM 150 CFM (255 m³/hr)
Features Light
View Details