Nortek, Inc. Bath Fan SPK110

Description
CEILING TYPE 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-3/4 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 0.9 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH SENSONIC[TM] BRAND POWER RATING 31.4 WATT INCLUDES SPEAKER
Description
CEILING TYPE 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-3/4 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 0.9 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH SENSONIC[TM] BRAND POWER RATING 31.4 WATT INCLUDES SPEAKER

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - SPK110 - Nortek, Inc.
Providence, RI, USA
Bath Fan
SPK110
Bath Fan SPK110
CEILING TYPE 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-3/4 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 0.9 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH SENSONIC[TM] BRAND POWER RATING 31.4 WATT INCLUDES SPEAKER
  • CEILING TYPE
  • 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-3/4 INCH HEIGHT SIZE
  • UL (CANADA AND US) APPROVAL
  • 0.9 AMP CURRENT RATING
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 1 SONES SOUND LEVEL
  • 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • SENSONIC[TM] BRAND
  • POWER RATING 31.4 WATT
  • INCLUDES SPEAKER
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number SPK110
Product Name Bath Fan
Sones Rating 1
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - AN110L - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - AE50F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.5000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - QTXEN110S - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - QTXEN080FLT - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details