Nortek, Inc. Bath Fan 504

Description
CEILING TYPE 10-1/4 INCH DIAMETER X 7 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL 350 CFM AIR FLOW RATE 10 INCH DIAMETER DUCT SIZE 6.5 SONES SOUND LEVEL 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL ROUND HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1500 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR EXCLUDES ALUMINUM FILTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
Datasheet
Description
CEILING TYPE 10-1/4 INCH DIAMETER X 7 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL 350 CFM AIR FLOW RATE 10 INCH DIAMETER DUCT SIZE 6.5 SONES SOUND LEVEL 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL ROUND HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1500 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR EXCLUDES ALUMINUM FILTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 504 - Nortek, Inc.
Providence, RI, USA
Bath Fan
504
Bath Fan 504
CEILING TYPE 10-1/4 INCH DIAMETER X 7 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL 350 CFM AIR FLOW RATE 10 INCH DIAMETER DUCT SIZE 6.5 SONES SOUND LEVEL 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL ROUND HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1500 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR EXCLUDES ALUMINUM FILTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
  • CEILING TYPE
  • 10-1/4 INCH DIAMETER X 7 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.7 AMP CURRENT RATING
  • ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL
  • 350 CFM AIR FLOW RATE
  • 10 INCH DIAMETER DUCT SIZE
  • 6.5 SONES SOUND LEVEL
  • 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE
  • PLASTIC GRILL MATERIAL
  • ROUND HOUSING SHAPE
  • ROUND DUCT SHAPE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • SPEED RATING 1500 RPM
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • EXCLUDES ALUMINUM FILTER
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
  • UTILITY MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 504
Product Name Bath Fan
Sones Rating 6.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - XN80L - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - QTREN080F - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - QTRN110 - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 110 CFM (187 m³/hr)
View Details