Nortek, Inc. Bath Fan with Light XB110L

Description
CEILING, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.9 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 18 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA ULTRA GREEN[TM] BRAND POWER RATING 8.7 WATT DUCT DIRECTION HORIZONTAL INCLUDES HIGH TECH DC MOTOR, MOUNTING FRAME XB MODEL
Datasheet
Description
CEILING, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.9 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 18 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA ULTRA GREEN[TM] BRAND POWER RATING 8.7 WATT DUCT DIRECTION HORIZONTAL INCLUDES HIGH TECH DC MOTOR, MOUNTING FRAME XB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - XB110L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
XB110L
Bath Fan with Light XB110L
CEILING, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.9 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 18 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA ULTRA GREEN[TM] BRAND POWER RATING 8.7 WATT DUCT DIRECTION HORIZONTAL INCLUDES HIGH TECH DC MOTOR, MOUNTING FRAME XB MODEL
  • CEILING, 1-SPEED TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 0.9 AMP CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 18 WATT LAMP WATTAGE
  • 110 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQUARE FOOT VENTILATION AREA
  • ULTRA GREEN[TM] BRAND
  • POWER RATING 8.7 WATT
  • DUCT DIRECTION HORIZONTAL
  • INCLUDES HIGH TECH DC MOTOR, MOUNTING FRAME
  • XB MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number XB110L
Product Name Bath Fan with Light
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 505 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 5
CFM 180 CFM (306 m³/hr)
View Details
Bath Fan with Light - QTX110HL - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan - 688 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 50 CFM (84.99 m³/hr)
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - 658F - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light; Heater
View Details