Nortek, Inc. Bath Fan 164

Description
CEILING TYPE 8-3/8 INCH LENGTH X 14-1/4 INCH WIDTH X 6-3/8 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC VOLTAGE RATING 4.5 AMP CURRENT RATING STEEL HOUSING MATERIAL 70 CFM AT 0.1 INCH AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 15-5/8 INCH LENGTH X 10-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 60 SQUARE FOOT VENTILATION AREA LIGHTING TYPE INFRARED POWER RATING 500 WATT DUCT DIRECTION HORIZONTAL
Datasheet
Description
CEILING TYPE 8-3/8 INCH LENGTH X 14-1/4 INCH WIDTH X 6-3/8 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC VOLTAGE RATING 4.5 AMP CURRENT RATING STEEL HOUSING MATERIAL 70 CFM AT 0.1 INCH AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 15-5/8 INCH LENGTH X 10-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 60 SQUARE FOOT VENTILATION AREA LIGHTING TYPE INFRARED POWER RATING 500 WATT DUCT DIRECTION HORIZONTAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 164 - Nortek, Inc.
Providence, RI, USA
Bath Fan
164
Bath Fan 164
CEILING TYPE 8-3/8 INCH LENGTH X 14-1/4 INCH WIDTH X 6-3/8 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC VOLTAGE RATING 4.5 AMP CURRENT RATING STEEL HOUSING MATERIAL 70 CFM AT 0.1 INCH AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 15-5/8 INCH LENGTH X 10-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 60 SQUARE FOOT VENTILATION AREA LIGHTING TYPE INFRARED POWER RATING 500 WATT DUCT DIRECTION HORIZONTAL
  • CEILING TYPE
  • 8-3/8 INCH LENGTH X 14-1/4 INCH WIDTH X 6-3/8 INCH HEIGHT SIZE
  • UL APPROVAL
  • 120 VOLT AC VOLTAGE RATING
  • 4.5 AMP CURRENT RATING
  • STEEL HOUSING MATERIAL
  • 70 CFM AT 0.1 INCH AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 3.5 SONES SOUND LEVEL
  • 15-5/8 INCH LENGTH X 10-1/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 60 SQUARE FOOT VENTILATION AREA
  • LIGHTING TYPE INFRARED
  • POWER RATING 500 WATT
  • DUCT DIRECTION HORIZONTAL
Supplier's Site Datasheet
Bath Fan - 164 - Nortek, Inc.
Providence, RI, USA
Bath Fan
164
Bath Fan 164
CEILING TYPE 8-3/8 INCH LENGTH X 14-1/4 INCH WIDTH X 6-3/8 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC VOLTAGE RATING 4.5 AMP CURRENT RATING STEEL HOUSING MATERIAL 70 CFM AT 0.1 INCH AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 15-5/8 INCH LENGTH X 10-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 60 SQUARE FOOT VENTILATION AREA LIGHTING TYPE INFRARED POWER RATING 500 WATT DUCT DIRECTION HORIZONTAL
  • CEILING TYPE
  • 8-3/8 INCH LENGTH X 14-1/4 INCH WIDTH X 6-3/8 INCH HEIGHT SIZE
  • UL APPROVAL
  • 120 VOLT AC VOLTAGE RATING
  • 4.5 AMP CURRENT RATING
  • STEEL HOUSING MATERIAL
  • 70 CFM AT 0.1 INCH AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 3.5 SONES SOUND LEVEL
  • 15-5/8 INCH LENGTH X 10-1/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 60 SQUARE FOOT VENTILATION AREA
  • LIGHTING TYPE INFRARED
  • POWER RATING 500 WATT
  • DUCT DIRECTION HORIZONTAL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 164
Product Name Bath Fan
Sones Rating 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - AEN110L - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - XN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details