Nortek, Inc. Bath Fan with Light AN80L

Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE 120 VAC AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED A19 BASE LAMP TYPE 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1 SONES SOUND LEVEL 11-1/2 INCH L X 12-1/8 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA PACKAGING QUANTITY 1 PER CARTON
Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE 120 VAC AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED A19 BASE LAMP TYPE 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1 SONES SOUND LEVEL 11-1/2 INCH L X 12-1/8 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA PACKAGING QUANTITY 1 PER CARTON

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - AN80L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
AN80L
Bath Fan with Light AN80L
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE 120 VAC AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED A19 BASE LAMP TYPE 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1 SONES SOUND LEVEL 11-1/2 INCH L X 12-1/8 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA PACKAGING QUANTITY 1 PER CARTON
  • CEILING TYPE
  • 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1.2 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • A19 BASE LAMP TYPE
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1 SONES SOUND LEVEL
  • 11-1/2 INCH L X 12-1/8 INCH W GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 75 SQ FT (BATHROOM) VENTILATION AREA
  • PACKAGING QUANTITY 1 PER CARTON
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AN80L
Product Name Bath Fan with Light
Sones Rating 1
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE50 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.5000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan with Light - AE110L - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - 744 - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details