Nortek, Inc. Bath Fan RN110

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.9 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.6 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.9 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.6 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - RN110 - Nortek, Inc.
Providence, RI, USA
Bath Fan
RN110
Bath Fan RN110
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.9 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.6 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 0.9 AMPERE CURRENT RATING
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 0.6 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQ FT (BATHROOM) VENTILATION AREA
  • DUCT DIRECTION HORIZONTAL
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number RN110
Product Name Bath Fan
Sones Rating 0.6000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 9965 - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - QTXEN080 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - XN50L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan with Light - QTREN080FLT - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details