Nortek, Inc. Bath Fan with Light ZN80L

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.8 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE 80 CFM AIR FLOW RATE DIFFUSED LENS TYPE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.8 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE 80 CFM AIR FLOW RATE DIFFUSED LENS TYPE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - ZN80L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
ZN80L
Bath Fan with Light ZN80L
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.8 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE 80 CFM AIR FLOW RATE DIFFUSED LENS TYPE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 0.8 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • (2) 18 W LAMP WATTAGE
  • 80 CFM AIR FLOW RATE
  • DIFFUSED LENS TYPE
  • 6 INCH DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 75 SQ FT (BATH ROOM) VENTILATION AREA
  • ULTRA GREEN[TM] BRAND
  • ZN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ZN80L
Product Name Bath Fan with Light
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - QTXE110S - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - 509 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6.5
CFM 180 CFM (306 m³/hr)
View Details
Bath Fan - QTXEN050 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - 689 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 5.5
CFM 60 CFM (102 m³/hr)
View Details