Nortek, Inc. Bath Fan with Light AE110L

Description
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 11 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.3 SONES SOUND LEVEL 11-3/4 INCH LENGTH X 12-1/2 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 23.4 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER
Description
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 11 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.3 SONES SOUND LEVEL 11-3/4 INCH LENGTH X 12-1/2 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 23.4 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - AE110L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
AE110L
Bath Fan with Light AE110L
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 11 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.3 SONES SOUND LEVEL 11-3/4 INCH LENGTH X 12-1/2 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 23.4 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER
  • CEILING, 1-SPEED TYPE
  • 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 0.3 AMP CURRENT RATING
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 11 WATT LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 1.3 SONES SOUND LEVEL
  • 11-3/4 INCH LENGTH X 12-1/2 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQUARE FOOT VENTILATION AREA
  • INVENT[TM] BRAND
  • POWER RATING 23.4 WATT
  • DUCT DIRECTION HORIZONTAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER
  • EXCLUDES METALLIC CLATTER
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AE110L
Product Name Bath Fan with Light
Sones Rating 1.3
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 672R - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - AE80BLF - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan with Light - QTXE110FLT - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - HD80L - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 80 CFM (136 m³/hr)
Features Light
View Details