Nortek, Inc. Bath Fan with Light 769RL

Description
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.6 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 3 SONES SOUND LEVEL 10-3/4 INCH L X 12 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA
Datasheet
Description
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.6 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 3 SONES SOUND LEVEL 10-3/4 INCH L X 12 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 769RL - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
769RL
Bath Fan with Light 769RL
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.6 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 3 SONES SOUND LEVEL 10-3/4 INCH L X 12 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA
  • CEILING TYPE
  • 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1.6 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 3 SONES SOUND LEVEL
  • 10-3/4 INCH L X 12 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 65 SQ FT (BATHROOM) VENTILATION AREA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 769RL
Product Name Bath Fan with Light
Sones Rating 3
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - HD50LNT - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan with Light - AE80L - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - ZN110H - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - AE50F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.5000
CFM 50 CFM (84.99 m³/hr)
View Details