Nortek, Inc. Bath Fan with Light QTXEN110SFLT

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 0.7 SONES SOUND LEVEL 12-7/8 INCH L X 13-3/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTXEN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 0.7 SONES SOUND LEVEL 12-7/8 INCH L X 13-3/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTXEN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - QTXEN110SFLT - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
QTXEN110SFLT
Bath Fan with Light QTXEN110SFLT
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 0.7 SONES SOUND LEVEL 12-7/8 INCH L X 13-3/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTXEN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 1 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • (2) 18 W LAMP WATTAGE
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 6 INCH DIA DUCT SIZE
  • 0.7 SONES SOUND LEVEL
  • 12-7/8 INCH L X 13-3/4 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE ENAMEL GRILL FINISH
  • 105 SQ FT (BATH ROOM) VENTILATION AREA
  • QT SERIES[TM] BRAND
  • INCLUDES HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER
  • QTXEN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXEN110SFLT
Product Name Bath Fan with Light
Sones Rating 0.7000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - L1500 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 8.4
CFM 1513 CFM (2572 m³/hr)
View Details
Bath Fan with Light - 744NT - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan with Light - HD80L - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - A80HDF - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 80 CFM (136 m³/hr)
View Details