Nortek, Inc. Wall Mount Fan Driven Heater 124

Description
REGISTER TYPE 22 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL 240 VAC VOLTAGE RATING WALL MOUNTING 6.25 AMPERE CURRENT RATING 1500 W POWER RATING WALL SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE FAN-FORCED FAN/MOTOR TYPE GRILLE MATERIAL STURDY STEEL GRILLE DIMENSION 14-1/4 INCH W X 7/8 INCH D X 9-1/4 INCH H INCLUDES HOUSING MASK
Datasheet
Description
REGISTER TYPE 22 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL 240 VAC VOLTAGE RATING WALL MOUNTING 6.25 AMPERE CURRENT RATING 1500 W POWER RATING WALL SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE FAN-FORCED FAN/MOTOR TYPE GRILLE MATERIAL STURDY STEEL GRILLE DIMENSION 14-1/4 INCH W X 7/8 INCH D X 9-1/4 INCH H INCLUDES HOUSING MASK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - 124 - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
124
Wall Mount Fan Driven Heater 124
REGISTER TYPE 22 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL 240 VAC VOLTAGE RATING WALL MOUNTING 6.25 AMPERE CURRENT RATING 1500 W POWER RATING WALL SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE FAN-FORCED FAN/MOTOR TYPE GRILLE MATERIAL STURDY STEEL GRILLE DIMENSION 14-1/4 INCH W X 7/8 INCH D X 9-1/4 INCH H INCLUDES HOUSING MASK
  • REGISTER TYPE
  • 22 GAUGE STEEL MATERIAL
  • EPOXY PAINTED FINISH
  • WHITE (GRILL), BLACK (HOUSING) COLOR
  • UL APPROVAL
  • 240 VAC VOLTAGE RATING
  • WALL MOUNTING
  • 6.25 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • WALL SWITCH CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • NICKEL CHROME HEATING ELEMENT
  • 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE
  • FAN-FORCED FAN/MOTOR TYPE
  • GRILLE MATERIAL STURDY STEEL
  • GRILLE DIMENSION 14-1/4 INCH W X 7/8 INCH D X 9-1/4 INCH H
  • INCLUDES HOUSING MASK
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 124
Product Name Wall Mount Fan Driven Heater
Features Heater
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 695 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6
CFM 70 CFM (119 m³/hr)
View Details
Bath Fan - 763RLNB - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - QTXE110 - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - AEN80L - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details