Nortek, Inc. Bath Fan with Light QTREN110FLT

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM], ULTRA SILENT[TM] BRAND INCLUDES 4 W NIGHT LAMP, HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTREN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM], ULTRA SILENT[TM] BRAND INCLUDES 4 W NIGHT LAMP, HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTREN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - QTREN110FLT - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
QTREN110FLT
Bath Fan with Light QTREN110FLT
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM], ULTRA SILENT[TM] BRAND INCLUDES 4 W NIGHT LAMP, HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTREN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 1.1 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • (2) 18 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1.3 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE ENAMEL GRILL FINISH
  • 105 SQ FT (BATH ROOM) VENTILATION AREA
  • QT SERIES[TM], ULTRA SILENT[TM] BRAND
  • INCLUDES 4 W NIGHT LAMP, HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER
  • QTREN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTREN110FLT
Product Name Bath Fan with Light
Sones Rating 1.3
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Fan Driven Heater - 174 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan - QTXEN110 - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - 509S - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6.5
CFM 180 CFM (306 m³/hr)
View Details