Nortek, Inc. Bath Fan with Light 744FL

Description
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 16 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet
Description
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 16 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 744FL - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
744FL
Bath Fan with Light 744FL
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 16 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA
  • DECORATIVE, CEILING, RECESSED TYPE
  • 8-1/4 INCH L X 12-3/4 INCH W X 6-3/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 0.7 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 16 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • 7-3/8 INCH DIA GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • ROUND GRILL SHAPE
  • MATTE WHITE GRILL FINISH
  • 65 SQ FT (BATH ROOM) VENTILATION AREA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 744FL
Product Name Bath Fan with Light
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - XB50 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - 673 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4.5
CFM 60 CFM (102 m³/hr)
View Details
Bath Fan - 507 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 7
CFM 250 CFM (425 m³/hr)
View Details