Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light QT9093WH

Description
ROUND TYPE COLD ROLLED STEEL MATERIAL WHITE ENAMEL FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 100 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE 13-1/4 INCH LENGTH X 18-1/8 INCH WIDTH X 7-1/2 HEIGHT HOUSING SIZE 3 SONES SOUND LEVEL 1500 WATT HEATING ELEMENT RATING QUIETTEST[R], HEAT-A-VENTLITE[R] BRAND LENS TYPE GLASS DUCT SIZE 4 LAMP TYPE INCANDESCENT WARRANTY 1 YEAR QT-9093 MODEL
Datasheet
Description
ROUND TYPE COLD ROLLED STEEL MATERIAL WHITE ENAMEL FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 100 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE 13-1/4 INCH LENGTH X 18-1/8 INCH WIDTH X 7-1/2 HEIGHT HOUSING SIZE 3 SONES SOUND LEVEL 1500 WATT HEATING ELEMENT RATING QUIETTEST[R], HEAT-A-VENTLITE[R] BRAND LENS TYPE GLASS DUCT SIZE 4 LAMP TYPE INCANDESCENT WARRANTY 1 YEAR QT-9093 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - QT9093WH - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
QT9093WH
Ceiling Mount Fan Driven Heater and Ventilator and Light QT9093WH
ROUND TYPE COLD ROLLED STEEL MATERIAL WHITE ENAMEL FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 100 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE 13-1/4 INCH LENGTH X 18-1/8 INCH WIDTH X 7-1/2 HEIGHT HOUSING SIZE 3 SONES SOUND LEVEL 1500 WATT HEATING ELEMENT RATING QUIETTEST[R], HEAT-A-VENTLITE[R] BRAND LENS TYPE GLASS DUCT SIZE 4 LAMP TYPE INCANDESCENT WARRANTY 1 YEAR QT-9093 MODEL
  • ROUND TYPE
  • COLD ROLLED STEEL MATERIAL
  • WHITE ENAMEL FINISH
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 100 WATT LAMP WATTAGE
  • 110 CFM AIR FLOW RATE
  • 13-1/4 INCH LENGTH X 18-1/8 INCH WIDTH X 7-1/2 HEIGHT HOUSING SIZE
  • 3 SONES SOUND LEVEL
  • 1500 WATT HEATING ELEMENT RATING
  • QUIETTEST[R], HEAT-A-VENTLITE[R] BRAND
  • LENS TYPE GLASS
  • DUCT SIZE 4
  • LAMP TYPE INCANDESCENT
  • WARRANTY 1 YEAR
  • QT-9093 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QT9093WH
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 3
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - L300 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.9
CFM 308 CFM (524 m³/hr)
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - 659F - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
Features Light; Heater
View Details
Bath Fan - AE80F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - 696N - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
View Details