Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light QTXE110SFLT

Description
RECTANGULAR TYPE POLYMERIC MATERIAL UL, HVI APPROVAL 120 VOLT AC VOLTAGE RATING 0.3 AMP CURRENT RATING 18 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-5/8 INCH HEIGHT HOUSING SIZE 0.7 SONES SOUND LEVEL QT SERIES[TM] BRAND COLOR WHITE GRILLE FINISH WHITE POLYMERIC LAMP TYPE FLUORESCENT GRILLE DIMENSION 12-7/8 INCH LENGTH X 13-3/4 INCH WIDTH DUCT SIZE 6 INCH DIAMETER INCLUDES (2) 18 WATT FLUORESCENT BULB AND 4 WATT NIGHT, HANGER BAR SYSTEM QTXE MODEL
Datasheet
Description
RECTANGULAR TYPE POLYMERIC MATERIAL UL, HVI APPROVAL 120 VOLT AC VOLTAGE RATING 0.3 AMP CURRENT RATING 18 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-5/8 INCH HEIGHT HOUSING SIZE 0.7 SONES SOUND LEVEL QT SERIES[TM] BRAND COLOR WHITE GRILLE FINISH WHITE POLYMERIC LAMP TYPE FLUORESCENT GRILLE DIMENSION 12-7/8 INCH LENGTH X 13-3/4 INCH WIDTH DUCT SIZE 6 INCH DIAMETER INCLUDES (2) 18 WATT FLUORESCENT BULB AND 4 WATT NIGHT, HANGER BAR SYSTEM QTXE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTXE110SFLT - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
QTXE110SFLT
Ceiling Mount Fan Driven Heater and Ventilator and Light QTXE110SFLT
RECTANGULAR TYPE POLYMERIC MATERIAL UL, HVI APPROVAL 120 VOLT AC VOLTAGE RATING 0.3 AMP CURRENT RATING 18 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-5/8 INCH HEIGHT HOUSING SIZE 0.7 SONES SOUND LEVEL QT SERIES[TM] BRAND COLOR WHITE GRILLE FINISH WHITE POLYMERIC LAMP TYPE FLUORESCENT GRILLE DIMENSION 12-7/8 INCH LENGTH X 13-3/4 INCH WIDTH DUCT SIZE 6 INCH DIAMETER INCLUDES (2) 18 WATT FLUORESCENT BULB AND 4 WATT NIGHT, HANGER BAR SYSTEM QTXE MODEL
  • RECTANGULAR TYPE
  • POLYMERIC MATERIAL
  • UL, HVI APPROVAL
  • 120 VOLT AC VOLTAGE RATING
  • 0.3 AMP CURRENT RATING
  • 18 WATT LAMP WATTAGE
  • 110 CFM AIR FLOW RATE
  • 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-5/8 INCH HEIGHT HOUSING SIZE
  • 0.7 SONES SOUND LEVEL
  • QT SERIES[TM] BRAND
  • COLOR WHITE
  • GRILLE FINISH WHITE POLYMERIC
  • LAMP TYPE FLUORESCENT
  • GRILLE DIMENSION 12-7/8 INCH LENGTH X 13-3/4 INCH WIDTH
  • DUCT SIZE 6 INCH DIAMETER
  • INCLUDES (2) 18 WATT FLUORESCENT BULB AND 4 WATT NIGHT, HANGER BAR SYSTEM
  • QTXE MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXE110SFLT
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 0.7000
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Fan Driven Heater - 124 - Nortek, Inc.
Specs
Features Heater
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTREN110FLFT - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - AE110L - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - 164 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 70 CFM (119 m³/hr)
View Details