Nortek, Inc. Exhauster/Exhaust Fan 8210

Description
VERTICAL DISCHARGE TYPE 120 V AT 60 HZ INPUT SUPPLY RATING 210 CFM FLOW RATE POLYMERIC BLADE MATERIAL EXHAUST FAN CEILING MOUNTING TYPE APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 9 INCH DIA X 5-5/8 INCH D DUCT SIZE 7 INCH HOUSING MATERIAL GALVANIZED STEEL
Datasheet
Description
VERTICAL DISCHARGE TYPE 120 V AT 60 HZ INPUT SUPPLY RATING 210 CFM FLOW RATE POLYMERIC BLADE MATERIAL EXHAUST FAN CEILING MOUNTING TYPE APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 9 INCH DIA X 5-5/8 INCH D DUCT SIZE 7 INCH HOUSING MATERIAL GALVANIZED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - 8210 - Nortek, Inc.
Providence, RI, USA
Exhauster/Exhaust Fan
8210
Exhauster/Exhaust Fan 8210
VERTICAL DISCHARGE TYPE 120 V AT 60 HZ INPUT SUPPLY RATING 210 CFM FLOW RATE POLYMERIC BLADE MATERIAL EXHAUST FAN CEILING MOUNTING TYPE APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 9 INCH DIA X 5-5/8 INCH D DUCT SIZE 7 INCH HOUSING MATERIAL GALVANIZED STEEL
  • VERTICAL DISCHARGE TYPE
  • 120 V AT 60 HZ INPUT SUPPLY RATING
  • 210 CFM FLOW RATE
  • POLYMERIC BLADE MATERIAL
  • EXHAUST FAN
  • CEILING MOUNTING TYPE
  • APPROVAL UL
  • CURRENT RATING 0.8 AMPERE
  • OVERALL SIZE 9 INCH DIA X 5-5/8 INCH D
  • DUCT SIZE 7 INCH
  • HOUSING MATERIAL GALVANIZED STEEL
Supplier's Site Datasheet
Exhauster/Exhaust Fan - 8210 - Nortek, Inc.
Providence, RI, USA
Exhauster/Exhaust Fan
8210
Exhauster/Exhaust Fan 8210
VERTICAL DISCHARGE TYPE 120 V AT 60 HZ INPUT SUPPLY RATING 210 CFM FLOW RATE POLYMERIC BLADE MATERIAL EXHAUST FAN CEILING MOUNTING TYPE APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 9 INCH DIA X 5-5/8 INCH D DUCT SIZE 7 INCH HOUSING MATERIAL GALVANIZED STEEL
  • VERTICAL DISCHARGE TYPE
  • 120 V AT 60 HZ INPUT SUPPLY RATING
  • 210 CFM FLOW RATE
  • POLYMERIC BLADE MATERIAL
  • EXHAUST FAN
  • CEILING MOUNTING TYPE
  • APPROVAL UL
  • CURRENT RATING 0.8 AMPERE
  • OVERALL SIZE 9 INCH DIA X 5-5/8 INCH D
  • DUCT SIZE 7 INCH
  • HOUSING MATERIAL GALVANIZED STEEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 8210
Product Name Exhauster/Exhaust Fan
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - HD50NT - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - RN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.6000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - L150 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.5
CFM 157 CFM (267 m³/hr)
View Details
Bath Fan - ZN110H - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details