Nortek, Inc. Wall Mount Fan Driven Heater 167F

Description
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 240 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 2.71/5. 1 AMPERE CURRENT RATING 750 W POWER RATING 1922/380 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
Datasheet
Description
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 240 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 2.71/5. 1 AMPERE CURRENT RATING 750 W POWER RATING 1922/380 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - 167F - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
167F
Wall Mount Fan Driven Heater 167F
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 240 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 2.71/5. 1 AMPERE CURRENT RATING 750 W POWER RATING 1922/380 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
  • 24 GAUGE STEEL MATERIAL
  • EPOXY PAINTED FINISH
  • WHITE (GRILL), BLACK (HOUSING) COLOR
  • UL APPROVAL
  • BATHROOM APPLICATION
  • 240 VAC VOLTAGE RATING
  • RECESSED WALL/SURFACE MOUNTING
  • 2.71/5. 1 AMPERE CURRENT RATING
  • 750 W POWER RATING
  • 1922/380 BTU/HR HEATING CAPACITY
  • MICA INSULATED ALLOY HEATING ELEMENT
  • 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE
  • PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE
  • GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL
  • GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 167F
Product Name Wall Mount Fan Driven Heater
Features Heater
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTX110HL - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan with Light - AEN80L - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - QTXEN050 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - RN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details