Nortek, Inc. Bath Fan RN80

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - RN80 - Nortek, Inc.
Providence, RI, USA
Bath Fan
RN80
Bath Fan RN80
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 0.3 AMPERE CURRENT RATING
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 75 SQ FT (BATHROOM) VENTILATION AREA
  • DUCT DIRECTION HORIZONTAL
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number RN80
Product Name Bath Fan
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 742RBNT - Nortek, Inc.
Specs
Sones Rating 2
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan with Light - QTREN110FLT - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - AE80LF - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - 688 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 50 CFM (84.99 m³/hr)
View Details