Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light 655

Description
ROUND TYPE STEEL MATERIAL WHITE POLYMERIC FINISH 120 V VOLTAGE RATING 12.8 AMPERE CURRENT RATING 100 W LAMP WATTAGE 70 CFM AIR FLOW RATE 14-1/4 INCH L X 8-1/4 INCH W X 5-3/4 INCH H HOUSING SIZE 4 SONES SOUND LEVEL 1300 W HEATING ELEMENT RATING CAPACITY 4437 BTU/HR GRILLE DIMENSION 16-3/4 INCH L X 10-5/8 INCH W DUCT SIZE 4 INCH DIA TYPE IC MOUNTING TYPE CEILING
Datasheet
Description
ROUND TYPE STEEL MATERIAL WHITE POLYMERIC FINISH 120 V VOLTAGE RATING 12.8 AMPERE CURRENT RATING 100 W LAMP WATTAGE 70 CFM AIR FLOW RATE 14-1/4 INCH L X 8-1/4 INCH W X 5-3/4 INCH H HOUSING SIZE 4 SONES SOUND LEVEL 1300 W HEATING ELEMENT RATING CAPACITY 4437 BTU/HR GRILLE DIMENSION 16-3/4 INCH L X 10-5/8 INCH W DUCT SIZE 4 INCH DIA TYPE IC MOUNTING TYPE CEILING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - 655 - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
655
Ceiling Mount Fan Driven Heater and Ventilator and Light 655
ROUND TYPE STEEL MATERIAL WHITE POLYMERIC FINISH 120 V VOLTAGE RATING 12.8 AMPERE CURRENT RATING 100 W LAMP WATTAGE 70 CFM AIR FLOW RATE 14-1/4 INCH L X 8-1/4 INCH W X 5-3/4 INCH H HOUSING SIZE 4 SONES SOUND LEVEL 1300 W HEATING ELEMENT RATING CAPACITY 4437 BTU/HR GRILLE DIMENSION 16-3/4 INCH L X 10-5/8 INCH W DUCT SIZE 4 INCH DIA TYPE IC MOUNTING TYPE CEILING
  • ROUND TYPE
  • STEEL MATERIAL
  • WHITE POLYMERIC FINISH
  • 120 V VOLTAGE RATING
  • 12.8 AMPERE CURRENT RATING
  • 100 W LAMP WATTAGE
  • 70 CFM AIR FLOW RATE
  • 14-1/4 INCH L X 8-1/4 INCH W X 5-3/4 INCH H HOUSING SIZE
  • 4 SONES SOUND LEVEL
  • 1300 W HEATING ELEMENT RATING
  • CAPACITY 4437 BTU/HR
  • GRILLE DIMENSION 16-3/4 INCH L X 10-5/8 INCH W
  • DUCT SIZE 4 INCH DIA
  • TYPE IC
  • MOUNTING TYPE CEILING
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 655
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - L250 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.2
CFM 259 CFM (440 m³/hr)
View Details
Bath Fan - RN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.6000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - 672R - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - 769RL - Nortek, Inc.
Specs
Sones Rating 3
CFM 70 CFM (119 m³/hr)
Features Light
View Details