Nortek, Inc. Bath Fan QTRN080F

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DUCT SIZE 1 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM], ULTRA SILENT[TM] BRAND KIT CONTAINS MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTRN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DUCT SIZE 1 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM], ULTRA SILENT[TM] BRAND KIT CONTAINS MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTRN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QTRN080F - Nortek, Inc.
Providence, RI, USA
Bath Fan
QTRN080F
Bath Fan QTRN080F
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DUCT SIZE 1 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM], ULTRA SILENT[TM] BRAND KIT CONTAINS MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTRN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 0.3 AMPERE CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DUCT SIZE
  • 1 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 100 SQ FT (BATH ROOM) VENTILATION AREA
  • QT SERIES[TM], ULTRA SILENT[TM] BRAND
  • KIT CONTAINS MOTOR PLATE, MOTOR, WHEEL AND GRILLE
  • QTRN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTRN080F
Product Name Bath Fan
Sones Rating 1
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 671R - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.5
CFM 90 CFM (153 m³/hr)
View Details
Bath Fan - QTXEN110 - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - QTRN110 - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 110 CFM (187 m³/hr)
View Details