Nortek, Inc. Bath Fan with Light QTRN080L

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.6 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH QT SERIES[TM], ULTRA SILENT[TM] BRAND INCLUDES DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTRN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.6 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH QT SERIES[TM], ULTRA SILENT[TM] BRAND INCLUDES DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTRN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - QTRN080L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
QTRN080L
Bath Fan with Light QTRN080L
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.6 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH QT SERIES[TM], ULTRA SILENT[TM] BRAND INCLUDES DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTRN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 1.6 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE ENAMEL GRILL FINISH
  • QT SERIES[TM], ULTRA SILENT[TM] BRAND
  • INCLUDES DAMPER/DUCT CONNECTOR, UNIQUE SPACER
  • QTRN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTRN080L
Product Name Bath Fan with Light
Sones Rating 1
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - L400 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.3
CFM 442 CFM (751 m³/hr)
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - FQTRE100S - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 100 CFM (170 m³/hr)
Features Light; Heater
View Details
Bath Fan - QTREN110 - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
View Details