Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light QTREN080FLFT

Description
26 GAUGE GALVANIZED STEEL MATERIAL UL APPROVAL 0.9 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 0.8 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTREN MODEL
Datasheet
Description
26 GAUGE GALVANIZED STEEL MATERIAL UL APPROVAL 0.9 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 0.8 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTREN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTREN080FLFT - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
QTREN080FLFT
Ceiling Mount Fan Driven Heater and Ventilator and Light QTREN080FLFT
26 GAUGE GALVANIZED STEEL MATERIAL UL APPROVAL 0.9 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 0.8 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTREN MODEL
  • 26 GAUGE GALVANIZED STEEL MATERIAL
  • UL APPROVAL
  • 0.9 AMPERE CURRENT RATING
  • 80 CFM AIR FLOW RATE
  • 0.8 SONES SOUND LEVEL
  • QT SERIES[TM], ULTRA SILENT[TM] BRAND
  • DUCT SIZE 4 INCH DIA
  • INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE
  • QTREN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTREN080FLFT
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 0.8000
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mount Fan Driven Heater and Ventilator and Light - 659F - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - AE80BL - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - ZB80M - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - 696 - Nortek, Inc.
Specs
Sones Rating 4.5
CFM 100 CFM (170 m³/hr)
Features Light
View Details