Nortek, Inc. Bath Fan SSQTXE110

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 4 INCH H SIZE UL APPROVAL 0.3 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.7 SONES (HORIZONTAL) SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE WHITE POLYMERIC GRILL FINISH SMARTSENSE[R] BRAND COLOR WHITE DUCT DIRECTION HORIZONTAL, VERTICAL POWER RATING 33.5 W SSQTXE MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 4 INCH H SIZE UL APPROVAL 0.3 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.7 SONES (HORIZONTAL) SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE WHITE POLYMERIC GRILL FINISH SMARTSENSE[R] BRAND COLOR WHITE DUCT DIRECTION HORIZONTAL, VERTICAL POWER RATING 33.5 W SSQTXE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - SSQTXE110 - Nortek, Inc.
Providence, RI, USA
Bath Fan
SSQTXE110
Bath Fan SSQTXE110
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 4 INCH H SIZE UL APPROVAL 0.3 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.7 SONES (HORIZONTAL) SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE WHITE POLYMERIC GRILL FINISH SMARTSENSE[R] BRAND COLOR WHITE DUCT DIRECTION HORIZONTAL, VERTICAL POWER RATING 33.5 W SSQTXE MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 4 INCH H SIZE
  • UL APPROVAL
  • 0.3 AMPERE CURRENT RATING
  • 110 CFM AIR FLOW RATE
  • 6 INCH DUCT SIZE
  • 0.7 SONES (HORIZONTAL) SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • WHITE POLYMERIC GRILL FINISH
  • SMARTSENSE[R] BRAND
  • COLOR WHITE
  • DUCT DIRECTION HORIZONTAL, VERTICAL
  • POWER RATING 33.5 W
  • SSQTXE MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number SSQTXE110
Product Name Bath Fan
Sones Rating 0.7000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - A110L - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - QTRN080L - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
Features Light
View Details