Nortek, Inc. Bath Fan with Light RB80L

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING YES LAMP INCLUDED GU24 BASE FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL APPLICATION BATHROOM PACKAGING QUANTITY 1 PER CARTON
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING YES LAMP INCLUDED GU24 BASE FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL APPLICATION BATHROOM PACKAGING QUANTITY 1 PER CARTON

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - RB80L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
RB80L
Bath Fan with Light RB80L
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING YES LAMP INCLUDED GU24 BASE FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL APPLICATION BATHROOM PACKAGING QUANTITY 1 PER CARTON
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 0.3 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • GU24 BASE FLUORESCENT LAMP TYPE
  • (2) 18 W LAMP WATTAGE
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 75 SQ FT (BATHROOM) VENTILATION AREA
  • DUCT DIRECTION HORIZONTAL
  • APPLICATION BATHROOM
  • PACKAGING QUANTITY 1 PER CARTON
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number RB80L
Product Name Bath Fan with Light
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTREN110FLT - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - QTXE110FLT - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - QTREN110F - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
View Details