Nortek, Inc. Bath Fan HD80NT

Description
CEILING TYPE 8-1/4 INCH W X 8 INCH D X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.6 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DUCT SIZE 2.5 SONES SOUND LEVEL 10-1/4 INCH L X 10-1/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE METAL GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet
Description
CEILING TYPE 8-1/4 INCH W X 8 INCH D X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.6 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DUCT SIZE 2.5 SONES SOUND LEVEL 10-1/4 INCH L X 10-1/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE METAL GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - HD80NT - Nortek, Inc.
Providence, RI, USA
Bath Fan
HD80NT
Bath Fan HD80NT
CEILING TYPE 8-1/4 INCH W X 8 INCH D X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.6 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DUCT SIZE 2.5 SONES SOUND LEVEL 10-1/4 INCH L X 10-1/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE METAL GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA
  • CEILING TYPE
  • 8-1/4 INCH W X 8 INCH D X 5-3/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 0.6 AMPERE CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DUCT SIZE
  • 2.5 SONES SOUND LEVEL
  • 10-1/4 INCH L X 10-1/4 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE HOUSING SHAPE
  • SQUARE GRILL SHAPE
  • METAL GRILL FINISH
  • 45 SQ FT (BATH ROOM) VENTILATION AREA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number HD80NT
Product Name Bath Fan
Sones Rating 2.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - XB50 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan with Light - A80L - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - AEN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details