Nortek, Inc. Bath Fan QTREN080

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.7 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.8 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES UNIQUE SPACER, HANGER BAR, DAMPER/DUCT CONNECTOR
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.7 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.8 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES UNIQUE SPACER, HANGER BAR, DAMPER/DUCT CONNECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QTREN080 - Nortek, Inc.
Providence, RI, USA
Bath Fan
QTREN080
Bath Fan QTREN080
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.7 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.8 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES UNIQUE SPACER, HANGER BAR, DAMPER/DUCT CONNECTOR
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 0.7 AMPERE CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 0.8 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 75 SQ FT (BATHROOM) VENTILATION AREA
  • QT SERIES[TM] BRAND
  • INCLUDES UNIQUE SPACER, HANGER BAR, DAMPER/DUCT CONNECTOR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTREN080
Product Name Bath Fan
Sones Rating 0.8000
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Fan Driven Heater - 198 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan with Light - HD50LNT - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan - 688 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 50 CFM (84.99 m³/hr)
View Details