Nortek, Inc. Bath Fan QTXEN150

Description
CEILING TYPE 11 3/8 INCH L X 10 1/2 INCH W X 7 5/8 INCH H SIZE UL, HVI APPROVAL 0.5 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 150 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 1.4 SONES SOUND LEVEL 14 INCH L X 13 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE NUTONE[R] BRAND QTXEN MODEL
Datasheet
Description
CEILING TYPE 11 3/8 INCH L X 10 1/2 INCH W X 7 5/8 INCH H SIZE UL, HVI APPROVAL 0.5 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 150 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 1.4 SONES SOUND LEVEL 14 INCH L X 13 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE NUTONE[R] BRAND QTXEN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QTXEN150 - Nortek, Inc.
Providence, RI, USA
Bath Fan
QTXEN150
Bath Fan QTXEN150
CEILING TYPE 11 3/8 INCH L X 10 1/2 INCH W X 7 5/8 INCH H SIZE UL, HVI APPROVAL 0.5 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 150 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 1.4 SONES SOUND LEVEL 14 INCH L X 13 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE NUTONE[R] BRAND QTXEN MODEL
  • CEILING TYPE
  • 11 3/8 INCH L X 10 1/2 INCH W X 7 5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 0.5 AMPERE CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 150 CFM AIR FLOW RATE
  • 6 INCH DIA DUCT SIZE
  • 1.4 SONES SOUND LEVEL
  • 14 INCH L X 13 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • NUTONE[R] BRAND
  • QTXEN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXEN150
Product Name Bath Fan
Sones Rating 1.4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - QTXN110SL - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 110 CFM (187 m³/hr)
View Details
Wall Mount Fan Driven Heater - 178 - Nortek, Inc.
Specs
Features Heater
View Details
Wall Mount Fan Driven Heater - 192 - Nortek, Inc.
Specs
Features Heater
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTX110HFLT - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 110 CFM (187 m³/hr)
Features Light; Heater
View Details