Nortek, Inc. Bath Fan ZB110M

Description
CEILING, ULTRA SILENT, MULTI-SPEED, MOTION SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, CUL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.4 AMP CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13-1/8 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQUARE FOOT VENTILATION AREA ULTRA GREEN[TM] BRAND POWER RATING 8.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR ZB MODEL
Datasheet
Description
CEILING, ULTRA SILENT, MULTI-SPEED, MOTION SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, CUL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.4 AMP CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13-1/8 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQUARE FOOT VENTILATION AREA ULTRA GREEN[TM] BRAND POWER RATING 8.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR ZB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - ZB110M - Nortek, Inc.
Providence, RI, USA
Bath Fan
ZB110M
Bath Fan ZB110M
CEILING, ULTRA SILENT, MULTI-SPEED, MOTION SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, CUL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.4 AMP CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13-1/8 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQUARE FOOT VENTILATION AREA ULTRA GREEN[TM] BRAND POWER RATING 8.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR ZB MODEL
  • CEILING, ULTRA SILENT, MULTI-SPEED, MOTION SENSING TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL, CUL, HVI APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 0.4 AMP CURRENT RATING
  • 110 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13-1/8 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 100 SQUARE FOOT VENTILATION AREA
  • ULTRA GREEN[TM] BRAND
  • POWER RATING 8.3 WATT
  • DUCT DIRECTION HORIZONTAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • ZB MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ZB110M
Product Name Bath Fan
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 671R - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.5
CFM 90 CFM (153 m³/hr)
View Details
Bath Fan - AE80F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - SSQTXE080 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details