Nortek, Inc. Bath Fan with Light XN110L

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.9 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE 110 CFM AIR FLOW RATE DIFFUSED LENS TYPE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND XN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.9 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE 110 CFM AIR FLOW RATE DIFFUSED LENS TYPE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND XN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - XN110L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
XN110L
Bath Fan with Light XN110L
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.9 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE 110 CFM AIR FLOW RATE DIFFUSED LENS TYPE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND XN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 0.9 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • (2) 18 W LAMP WATTAGE
  • 110 CFM AIR FLOW RATE
  • DIFFUSED LENS TYPE
  • 6 INCH DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQ FT (BATH ROOM) VENTILATION AREA
  • ULTRA GREEN[TM] BRAND
  • XN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number XN110L
Product Name Bath Fan with Light
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - RB80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - 670 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 56 CFM (95.18 m³/hr)
View Details
Bath Fan - QT200 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 200 CFM (340 m³/hr)
View Details
Bath Fan with Light - ZN80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details