Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light 100HL

Description
ROUND TYPE RUGGED STEEL MATERIAL GALVANIZED FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 14 AMP CURRENT RATING 100 WATT LAMP WATTAGE 100 CFM AIR FLOW RATE 16 INCH WIDTH X 10-1/4 INCH DEPTH X 5-7/8 INCH HEIGHT HOUSING SIZE 2 SONES SOUND LEVEL 1500 WATT HEATING ELEMENT RATING LAMP TYPE INCANDESCENT VENTILATION AREA 90 SQUARE FOOT DUCT DIAMETER 4 INCH GRILL MATERIAL POLYMERIC GRILL FINISH WHITE GRILL SIZE 17-1/2 INCH LENGTH X 11-1/2 INCH WIDTH INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Datasheet
Description
ROUND TYPE RUGGED STEEL MATERIAL GALVANIZED FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 14 AMP CURRENT RATING 100 WATT LAMP WATTAGE 100 CFM AIR FLOW RATE 16 INCH WIDTH X 10-1/4 INCH DEPTH X 5-7/8 INCH HEIGHT HOUSING SIZE 2 SONES SOUND LEVEL 1500 WATT HEATING ELEMENT RATING LAMP TYPE INCANDESCENT VENTILATION AREA 90 SQUARE FOOT DUCT DIAMETER 4 INCH GRILL MATERIAL POLYMERIC GRILL FINISH WHITE GRILL SIZE 17-1/2 INCH LENGTH X 11-1/2 INCH WIDTH INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - 100HL - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
100HL
Ceiling Mount Fan Driven Heater and Ventilator and Light 100HL
ROUND TYPE RUGGED STEEL MATERIAL GALVANIZED FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 14 AMP CURRENT RATING 100 WATT LAMP WATTAGE 100 CFM AIR FLOW RATE 16 INCH WIDTH X 10-1/4 INCH DEPTH X 5-7/8 INCH HEIGHT HOUSING SIZE 2 SONES SOUND LEVEL 1500 WATT HEATING ELEMENT RATING LAMP TYPE INCANDESCENT VENTILATION AREA 90 SQUARE FOOT DUCT DIAMETER 4 INCH GRILL MATERIAL POLYMERIC GRILL FINISH WHITE GRILL SIZE 17-1/2 INCH LENGTH X 11-1/2 INCH WIDTH INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • ROUND TYPE
  • RUGGED STEEL MATERIAL
  • GALVANIZED FINISH
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 14 AMP CURRENT RATING
  • 100 WATT LAMP WATTAGE
  • 100 CFM AIR FLOW RATE
  • 16 INCH WIDTH X 10-1/4 INCH DEPTH X 5-7/8 INCH HEIGHT HOUSING SIZE
  • 2 SONES SOUND LEVEL
  • 1500 WATT HEATING ELEMENT RATING
  • LAMP TYPE INCANDESCENT
  • VENTILATION AREA 90 SQUARE FOOT
  • DUCT DIAMETER 4 INCH
  • GRILL MATERIAL POLYMERIC
  • GRILL FINISH WHITE
  • GRILL SIZE 17-1/2 INCH LENGTH X 11-1/2 INCH WIDTH
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 100HL
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 2
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - HD80L - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - 512M - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 70 CFM (119 m³/hr)
View Details