Nortek, Inc. Bath Fan QTRE080C2S

Description
CEILING TYPE 10-3/8 INCH L X 11-1/4 INCH W X 7-5/8 INCH H SIZE UL (US AND CANADA) APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80/40 CFM AIR FLOW RATE 4 INCH DUCT SIZE 0.8 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE ROUND DUCT SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM], SELECT-AIR[R] BRAND COLOR WHITE DUCT DIRECTION HORIZONTAL POWER RATING 24.8 W QTRE MODEL
Datasheet
Description
CEILING TYPE 10-3/8 INCH L X 11-1/4 INCH W X 7-5/8 INCH H SIZE UL (US AND CANADA) APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80/40 CFM AIR FLOW RATE 4 INCH DUCT SIZE 0.8 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE ROUND DUCT SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM], SELECT-AIR[R] BRAND COLOR WHITE DUCT DIRECTION HORIZONTAL POWER RATING 24.8 W QTRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QTRE080C2S - Nortek, Inc.
Providence, RI, USA
Bath Fan
QTRE080C2S
Bath Fan QTRE080C2S
CEILING TYPE 10-3/8 INCH L X 11-1/4 INCH W X 7-5/8 INCH H SIZE UL (US AND CANADA) APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80/40 CFM AIR FLOW RATE 4 INCH DUCT SIZE 0.8 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE ROUND DUCT SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM], SELECT-AIR[R] BRAND COLOR WHITE DUCT DIRECTION HORIZONTAL POWER RATING 24.8 W QTRE MODEL
  • CEILING TYPE
  • 10-3/8 INCH L X 11-1/4 INCH W X 7-5/8 INCH H SIZE
  • UL (US AND CANADA) APPROVAL
  • 0.3 AMPERE CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80/40 CFM AIR FLOW RATE
  • 4 INCH DUCT SIZE
  • 0.8 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • ROUND DUCT SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 75 SQ FT (BATH ROOM) VENTILATION AREA
  • QT SERIES[TM], SELECT-AIR[R] BRAND
  • COLOR WHITE
  • DUCT DIRECTION HORIZONTAL
  • POWER RATING 24.8 W
  • QTRE MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTRE080C2S
Product Name Bath Fan
Sones Rating 0.8000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - RB80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan with Light - ZN110ML - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - L100 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 109 CFM (185 m³/hr)
View Details
Bath Fan - HD50RDB - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
View Details