Nortek, Inc. Bath Fan A110F

Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 105 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 47.3 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER STANDARD PACKAGE 4 PER MASTER CARTON MODEL A110 MODEL
Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 105 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 47.3 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER STANDARD PACKAGE 4 PER MASTER CARTON MODEL A110 MODEL

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - A110F - Nortek, Inc.
Providence, RI, USA
Bath Fan
A110F
Bath Fan A110F
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 105 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 47.3 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER STANDARD PACKAGE 4 PER MASTER CARTON MODEL A110 MODEL
  • CEILING TYPE
  • 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 0.37 AMP CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 3 SONES SOUND LEVEL
  • 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 105 SQUARE FOOT VENTILATION AREA
  • INVENT[TM] BRAND
  • POWER RATING 47.3 WATT
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER
  • EXCLUDES METALLIC CLATTER
  • STANDARD PACKAGE 4 PER MASTER CARTON
  • MODEL A110 MODEL
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number A110F
Product Name Bath Fan
Sones Rating 3
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 8664RP - Nortek, Inc.
Specs
Sones Rating 3.5
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTRN050F - Nortek, Inc.
Specs
Sones Rating 0.4000
CFM 50 CFM (84.99 m³/hr)
Features Light; Heater
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTXE110SFLT - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
Features Light; Heater
View Details
Bath Fan - QTXN110SL - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 110 CFM (187 m³/hr)
View Details