Nortek, Inc. Bath Fan with Light AEN80L

Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING NO LAMP INCLUDED LED LAMP TYPE 11 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.8 SONES SOUND LEVEL 11-7/8 INCH L X 12-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA
Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING NO LAMP INCLUDED LED LAMP TYPE 11 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.8 SONES SOUND LEVEL 11-7/8 INCH L X 12-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - AEN80L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
AEN80L
Bath Fan with Light AEN80L
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING NO LAMP INCLUDED LED LAMP TYPE 11 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.8 SONES SOUND LEVEL 11-7/8 INCH L X 12-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA
  • CEILING TYPE
  • 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE
  • UL, CUL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 0.3 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • LED LAMP TYPE
  • 11 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 0.8 SONES SOUND LEVEL
  • 11-7/8 INCH L X 12-1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 75 SQ FT (BATHROOM) VENTILATION AREA
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AEN80L
Product Name Bath Fan with Light
Sones Rating 0.8000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 671RB - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3
CFM 90 CFM (153 m³/hr)
View Details
Bath Fan with Light - ZN80ML - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - AE50F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.5000
CFM 50 CFM (84.99 m³/hr)
View Details